MSI logo

MSI 870S-C45 (FX) motherboard AMD 870 (RX881) Socket AM3+ ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28162
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI 870S-C45 (FX) motherboard AMD 870 (RX881) Socket AM3+ ATX:

MSI 870S-C45 (FX), AMD, Socket AM3+, AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X4, AMD Phenom II X6, 5,2 GT/s, DDR3-SDRAM, 16 GB

Long summary description MSI 870S-C45 (FX) motherboard AMD 870 (RX881) Socket AM3+ ATX:

MSI 870S-C45 (FX). Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X4, AMD Phenom II X6. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 10, JBOD. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.