MSI logo

MSI MB INTEL S478 865PE NEO2 PFS Socket 478 ATX

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74679
Info modified on:
04 Apr 2019, 04:57:06
Short summary description MSI MB INTEL S478 865PE NEO2 PFS Socket 478 ATX:

MSI MB INTEL S478 865PE NEO2 PFS, Intel, Socket 478, 4 GB, Integrated Fast Ethernet MAC and PHY in one chip., ATX, ATX

Long summary description MSI MB INTEL S478 865PE NEO2 PFS Socket 478 ATX:

MSI MB INTEL S478 865PE NEO2 PFS. Processor manufacturer: Intel, Processor socket: Socket 478. Maximum internal memory: 4 GB. Networking features: Integrated Fast Ethernet MAC and PHY in one chip.. Motherboard form factor: ATX, Power source type: ATX. Dimensions (WxDxH): 305 x 245, Audio output: Compliance with AC97 v2.3 Spec., I/O ports: - 1 floppy port supports 1 FDDs with 360K, 720K, 1.2M, 1.44M and 2.88Mbytes - 1 serial port (COM...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.