MSI logo

MSI MB INTEL S478 848P NEO-V ATX Socket 478

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98927
Info modified on:
04 Apr 2019, 04:53:06
Short summary description MSI MB INTEL S478 848P NEO-V ATX Socket 478:

MSI MB INTEL S478 848P NEO-V ATX, Intel, Socket 478, 2 GB, Realtek 8100C.Integrated Fast Ethernet MAC and PHY in one chip., ATX, ATX

Long summary description MSI MB INTEL S478 848P NEO-V ATX Socket 478:

MSI MB INTEL S478 848P NEO-V ATX. Processor manufacturer: Intel, Processor socket: Socket 478. Maximum internal memory: 2 GB. Networking features: Realtek 8100C.Integrated Fast Ethernet MAC and PHY in one chip.. Motherboard form factor: ATX, Power source type: ATX. Dimensions (WxDxH): 295 x 210, Audio output: AC'97 link controller integrated in ICH5.

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.