MSI logo

MSI Z97I GAMING ACK Intel® Z97 LGA 1150 (Socket H3) mini ITX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33210
Info modified on:
30 Oct 2024, 13:09:39
Short summary description MSI Z97I GAMING ACK Intel® Z97 LGA 1150 (Socket H3) mini ITX:

MSI Z97I GAMING ACK, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 16 GB, DIMM

Long summary description MSI Z97I GAMING ACK Intel® Z97 LGA 1150 (Socket H3) mini ITX:

MSI Z97I GAMING ACK. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III. Ethernet interface type: Gigabit Ethernet, LAN controller: Bigfoot Killer E2205, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Component for: PC, Motherboard form factor: mini ITX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.