MSI logo

MSI PH67A-C43 (B3) LGA 1155 (Socket H2) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104313
Info modified on:
21 Oct 2022, 10:32:10
Short summary description MSI PH67A-C43 (B3) LGA 1155 (Socket H2) ATX:

MSI PH67A-C43 (B3), Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 1066,1333 MHz, 32 GB, Dual-channel

Long summary description MSI PH67A-C43 (B3) LGA 1155 (Socket H2) ATX:

MSI PH67A-C43 (B3). Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 32 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. RAID levels: 0, 1, 5, 10. Ethernet interface type: Fast Ethernet, LAN controller: Realtek RTL8111E, Networking features: 10/100/1000 Mbps. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC892

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.