MSI logo

MSI 760GMA-P34 (FX) AMD 760G Socket AM3+ micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
174202
Info modified on:
21 Apr 2021, 10:45:53
Short summary description MSI 760GMA-P34 (FX) AMD 760G Socket AM3+ micro ATX:

MSI 760GMA-P34 (FX), AMD, Socket AM3+, AMD Phenom FX, AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X4, AMD Phenom II X6, DDR3-SDRAM, 16 GB, DIMM

Long summary description MSI 760GMA-P34 (FX) AMD 760G Socket AM3+ micro ATX:

MSI 760GMA-P34 (FX). Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD Phenom FX, AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X4, AMD Phenom II X6. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 10, JBOD. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: AMD

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.