MSI 790GX-G65, AMD, Socket AM3, 16 GB, Realtek RTL8111D(L), ATX, AMD 790GX
MSI 790GX-G65. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB. LAN controller: Realtek RTL8111D(L). Motherboard form factor: ATX, Motherboard chipset: AMD 790GX, Audio output channels: 7.1 channels. Width: 304 mm, Depth: 245 mm