MSI logo

MSI X48C Platinum LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24646
Info modified on:
28 Jun 2018, 02:29:47
Short summary description MSI X48C Platinum LGA 775 (Socket T) ATX:

MSI X48C Platinum, Intel, LGA 775 (Socket T), Intel® Core™ 2 Extreme, 8 GB, Realtek RTL8111B, Gigabit Ethernet

Long summary description MSI X48C Platinum LGA 775 (Socket T) ATX:

MSI X48C Platinum. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Core™ 2 Extreme. Maximum internal memory: 8 GB. LAN controller: Realtek RTL8111B, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888. Width: 305 mm, Depth: 245 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.