MSI logo

MSI 6668-004BUS PC/workstation barebone Black D525 Intel NM10 BGA 559 1,8 GHz

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72449
Info modified on:
26 Sept 2023, 14:26:36
Short summary description MSI 6668-004BUS PC/workstation barebone Black D525 Intel NM10 BGA 559 1,8 GHz:

MSI 6668-004BUS, Intel NM10, BGA 559, DDR2-SDRAM, Serial ATA II, Ethernet LAN, 65 W

Long summary description MSI 6668-004BUS PC/workstation barebone Black D525 Intel NM10 BGA 559 1,8 GHz:

MSI 6668-004BUS. Motherboard chipset: Intel NM10, Processor socket: BGA 559. Supported memory types: DDR2-SDRAM, Number of memory slots: 2, Maximum internal memory: 4 GB. Storage drive interface: Serial ATA II. Ethernet LAN (RJ-45) ports: 1. Power supply: 65 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.