MSI logo

MSI X79A-GD45 Intel X79 LGA 1155 (Socket H2) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47063
Info modified on:
21 Apr 2021, 10:45:53
Short summary description MSI X79A-GD45 Intel X79 LGA 1155 (Socket H2) ATX:

MSI X79A-GD45, Intel, LGA 1155 (Socket H2), Intel® Core™ i7, DDR3-SDRAM, 64 GB, DIMM

Long summary description MSI X79A-GD45 Intel X79 LGA 1155 (Socket H2) ATX:

MSI X79A-GD45. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Parallel processing technology support: 3-Way SLI. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.