MSI logo

MSI 760GM-P23 (FX) AMD 760G Socket AM3+ micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65617
Info modified on:
21 Apr 2021, 10:45:53
Short summary description MSI 760GM-P23 (FX) AMD 760G Socket AM3+ micro ATX:

MSI 760GM-P23 (FX), AMD, Socket AM3+, AMD Phenom FX, 5,2 GT/s, DDR3-SDRAM, 16 GB

Long summary description MSI 760GM-P23 (FX) AMD 760G Socket AM3+ micro ATX:

MSI 760GM-P23 (FX). Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD Phenom FX. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 10, JBOD. Parallel processing technology support: Hybrid CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.