Moulinex logo

Moulinex YG231E 1,12 L Yogurt 13 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1489
Info modified on:
19 Apr 2025, 13:13:42
Short summary description Moulinex YG231E 1,12 L Yogurt 13 W:

Moulinex YG231E, 13 W, 1,12 L, Silver

Long summary description Moulinex YG231E 1,12 L Yogurt 13 W:

Moulinex YG231E. Total capacity: 1,12 L, Product color: Silver, Pot capacity: 0,16 L. Power: 13 W. Width: 230 mm, Depth: 230 mm, Height: 190 mm. Package width: 260 mm, Package depth: 260 mm, Package height: 198 mm. Country of origin: Taiwan, Doesn't contain: Bisphenol A (BPA)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.