Moulinex logo

Moulinex Masterchef food processor 2,2 L Red, White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50603
Info modified on:
06 Feb 2017, 18:44:37
Short summary description Moulinex Masterchef food processor 2,2 L Red, White:

Moulinex Masterchef, 2,2 L, Red, White, 1,25 L, 750 W

Long summary description Moulinex Masterchef food processor 2,2 L Red, White:

Moulinex Masterchef. Bowl capacity: 2,2 L, Product color: Red, White, Blender bowl capacity: 1,25 L. Power consumption (typical): 750 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.