Motorola Moto 360 2Gen, 3,48 cm (1.37"), LCD, Touchscreen, 4 GB, Wi-Fi
Motorola Moto 360 2Gen. Display diagonal: 3,48 cm (1.37"), Display technology: LCD, Display resolution: 360 x 325 pixels, Touchscreen. Processor frequency: 1200 MHz, RAM capacity: 512 MB, Flash memory: 4 GB. Wi-Fi. Battery capacity: 300 mAh. Band material: Leather, Band color: Black