Motorola logo

Motorola Pulse Escape Plus Headset Head-band Calls/Music Bluetooth Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39401
Info modified on:
11 Jul 2022, 14:01:48
Short summary description Motorola Pulse Escape Plus Headset Head-band Calls/Music Bluetooth Black:

Motorola Pulse Escape Plus, Calls/Music, 204 g, Headset, Black

Long summary description Motorola Pulse Escape Plus Headset Head-band Calls/Music Bluetooth Black:

Motorola Pulse Escape Plus. Product type: Headset. Bluetooth. Recommended usage: Calls/Music. Wireless range: 18 m. Weight: 204 g. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.