Motorola SB5120, USB, TCP/IP, 30 Mbit/s, 38 Mbit/s, 256-QAM, 64-QAM, QPSK, 38 Mbit/s
Motorola SB5120. Interface: USB. Data link protocols: TCP/IP, Upstream data rate: 30 Mbit/s, Downstream data rate: 38 Mbit/s. Bandwidth: 0,006 GHz, Frequency range: 0,005 - 0,042 GHz. Power requirements: (105 - 125)VAC, 60Hz/(100 - 240)VAC, (50 - 60)Hz. Depth: 58,4 mm, Height: 152,4 mm, Width: 157,5 mm