Motorola logo

Motorola S3002 telephone DECT telephone Caller ID Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12450
Info modified on:
10 Mar 2021, 13:08:20
Short summary description Motorola S3002 telephone DECT telephone Caller ID Black:

Motorola S3002, DECT telephone, Wireless handset, Speakerphone, 100 entries, Caller ID, Black

Long summary description Motorola S3002 telephone DECT telephone Caller ID Black:

Motorola S3002. Type: DECT telephone, Handset type: Wireless handset. Speakerphone, Phonebook capacity: 100 entries. Caller ID. Product color: Black. Number of handsets included: 2

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.