Motorola logo

Motorola moto g15 17,1 cm (6.72") Dual SIM Android 15 4G USB Type-C 8 GB 128 GB 5200 mAh Orange

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6873
Info modified on:
28 Jul 2025, 16:56:59
Short summary description Motorola moto g15 17,1 cm (6.72") Dual SIM Android 15 4G USB Type-C 8 GB 128 GB 5200 mAh Orange:

Motorola moto g15, 17,1 cm (6.72"), 8 GB, 128 GB, 50 MP, Android 15, Orange

Long summary description Motorola moto g15 17,1 cm (6.72") Dual SIM Android 15 4G USB Type-C 8 GB 128 GB 5200 mAh Orange:

Motorola moto g15. Display diagonal: 17,1 cm (6.72"), Display resolution: 2400 x 1080 pixels. Processor frequency: 2 GHz, Processor family: MediaTek, Processor model: Helio G81 Extreme. RAM capacity: 8 GB, RAM type: LPDDR4X, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 15. Battery capacity: 5200 mAh. Product color: Orange. Weight: 190 g

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.