Motorola logo

Motorola edge 50 Fusion 17 cm (6.7") Single SIM Android 14 5G USB Type-C 8 GB 256 GB 5000 mAh Blue

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7797
Info modified on:
29 Apr 2025, 14:07:06
Short summary description Motorola edge 50 Fusion 17 cm (6.7") Single SIM Android 14 5G USB Type-C 8 GB 256 GB 5000 mAh Blue:

Motorola edge 50 Fusion, 17 cm (6.7"), 8 GB, 256 GB, 50 MP, Android 14, Blue

Long summary description Motorola edge 50 Fusion 17 cm (6.7") Single SIM Android 14 5G USB Type-C 8 GB 256 GB 5000 mAh Blue:

Motorola edge 50 Fusion. Display diagonal: 17 cm (6.7"), Display resolution: 1080 x 2400 pixels. Processor family: Qualcomm Snapdragon, Processor model: 6 Gen 1. RAM capacity: 8 GB, RAM type: LPDDR5, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Dual camera. SIM card capability: Single SIM. Operating system installed: Android 14. Battery capacity: 5000 mAh. Product color: Blue. Weight: 174,9 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.