Motorola logo

Motorola BC60 Battery Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106804
Info modified on:
04 Apr 2019, 05:46:30
Short summary description Motorola BC60 Battery Black:

Motorola BC60 Battery, Battery, Black, Lithium-Ion (Li-Ion), 840 mAh, MOTOSLVR / MOTOSLVR red / MOTORAZR V3x / MOTORAZR V3x Blue / W220 / V3xx iMODE / C261 / L7 i-mode

Long summary description Motorola BC60 Battery Black:

Motorola BC60 Battery. Product type: Battery, Product color: Black, Battery technology: Lithium-Ion (Li-Ion). Compatible products: MOTOSLVR / MOTOSLVR red / MOTORAZR V3x / MOTORAZR V3x Blue / W220 / V3xx iMODE / C261 / L7 i-mode

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.