Motorola logo

Motorola S9-HD Headset Wireless Neck-band Bluetooth Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29706
Info modified on:
20 Sept 2022, 16:02:34
Short summary description Motorola S9-HD Headset Wireless Neck-band Bluetooth Black:

Motorola S9-HD, Wireless, 7 g, Headset, Black

Long summary description Motorola S9-HD Headset Wireless Neck-band Bluetooth Black:

Motorola S9-HD. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 7 g. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.