Motorola logo

Motorola S9 Bluetooth Stereo Headphones Wireless Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41787
Info modified on:
21 Dec 2022, 14:23:15
Short summary description Motorola S9 Bluetooth Stereo Headphones Wireless Black:

Motorola S9 Bluetooth Stereo Headphones, Wireless, 32 g, Headphones, Black

Long summary description Motorola S9 Bluetooth Stereo Headphones Wireless Black:

Motorola S9 Bluetooth Stereo Headphones. Product type: Headphones. Connectivity technology: Wireless, Bluetooth, Wireless range: 10 m. Weight: 32 g. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.