Motorola logo

Motorola VerveOnes Headset Wireless In-ear Calls/Music Bluetooth Grey, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99477
Info modified on:
21 Dec 2022, 14:23:17
Short summary description Motorola VerveOnes Headset Wireless In-ear Calls/Music Bluetooth Grey, White:

Motorola VerveOnes, Wireless, Calls/Music, Headset, Grey, White

Long summary description Motorola VerveOnes Headset Wireless In-ear Calls/Music Bluetooth Grey, White:

Motorola VerveOnes. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Wireless range: 30,48 m. Product color: Grey, White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.