MGA Entertainment logo

L.O.L. Surprise! OMG Core Doll- AA- Chillax

Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16361
Info modified on:
14 Jun 2024, 09:10:26
Short summary description L.O.L. Surprise! OMG Core Doll- AA- Chillax:

L.O.L. Surprise! OMG Core Doll- AA- Chillax, Fashion doll, Female, 4 yr(s), Girl, Multicolour

Long summary description L.O.L. Surprise! OMG Core Doll- AA- Chillax:

L.O.L. Surprise! OMG Core Doll- AA- Chillax. Doll type: Fashion doll, Doll's gender: Female, Recommended age (min): 4 yr(s), Suggested gender: Girl, Material: Plastic, Product color: Multicolour

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.