MGA Entertainment logo

L.O.L. Surprise! Remix Hairflip Tots Asst in Sidekick

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48768
Info modified on:
14 Jun 2024, 09:10:12
Short summary description L.O.L. Surprise! Remix Hairflip Tots Asst in Sidekick:

L.O.L. Surprise! Remix Hairflip Tots Asst in Sidekick, Baby doll, Female, 4 yr(s), Boy/Girl, Multicolour

Long summary description L.O.L. Surprise! Remix Hairflip Tots Asst in Sidekick:

L.O.L. Surprise! Remix Hairflip Tots Asst in Sidekick. Doll type: Baby doll, Doll's gender: Female, Recommended age (min): 4 yr(s), Suggested gender: Boy/Girl. Battery type: AAA. Material: Plastic, Product color: Multicolour

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.