MEDION LIFETAB X10311 MD 60654 25,7 cm (10,1 Zoll Full HD) Tablet-PC (Mediatek MT 8783 Octa-Core Prozessor, 2GB RAM, 32GB Speicher, LTE, Android 7.0) schwarz, 25,6 cm (10.1"), 1920 x 1200 pixels, 2 GB, 1,3 GHz, Android 7.0, Black
MEDION LIFETAB X10311 MD 60654 25,7 cm (10,1 Zoll Full HD) Tablet-PC (Mediatek MT 8783 Octa-Core Prozessor, 2GB RAM, 32GB Speicher, LTE, Android 7.0) schwarz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 2 GB. Processor frequency: 1,3 GHz, Processor family: Mediatek, Processor model: MT8783. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 605 g. Operating system installed: Android 7.0. Product color: Black