MEDION logo

MEDION AKOYA S6417 Intel® Core™ M M-5Y31 Laptop 39,6 cm (15.6") Full HD 8 GB LPDDR3-SDRAM 1 TB HDD Windows 10 Home Bronze

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62056
Info modified on:
27 Jan 2025, 08:13:43
Short summary description MEDION AKOYA S6417 Intel® Core™ M M-5Y31 Laptop 39,6 cm (15.6") Full HD 8 GB LPDDR3-SDRAM 1 TB HDD Windows 10 Home Bronze:

MEDION AKOYA S6417, Intel® Core™ M, 0,9 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description MEDION AKOYA S6417 Intel® Core™ M M-5Y31 Laptop 39,6 cm (15.6") Full HD 8 GB LPDDR3-SDRAM 1 TB HDD Windows 10 Home Bronze:

MEDION AKOYA S6417. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ M, Processor model: M-5Y31, Processor frequency: 0,9 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5300. Operating system installed: Windows 10 Home. Product color: Bronze

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.