MEDION logo

MEDION LIFE P5001 12,7 cm (5") Android 4.2 3G Micro-USB 1 GB 4 GB 1800 mAh Grey

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60320
Info modified on:
27 Feb 2024, 14:06:20
Short summary description MEDION LIFE P5001 12,7 cm (5") Android 4.2 3G Micro-USB 1 GB 4 GB 1800 mAh Grey:

MEDION LIFE P5001, 12,7 cm (5"), 1 GB, 4 GB, 5 MP, Android 4.2, Grey

Long summary description MEDION LIFE P5001 12,7 cm (5") Android 4.2 3G Micro-USB 1 GB 4 GB 1800 mAh Grey:

MEDION LIFE P5001. Display diagonal: 12,7 cm (5"), Display resolution: 960 x 540 pixels. Processor frequency: 1,3 GHz. RAM capacity: 1 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. Operating system installed: Android 4.2. Battery capacity: 1800 mAh. Product color: Grey. Weight: 140 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.