MEDION LIFETAB X10605, 25,6 cm (10.1"), 1900 x 1200 pixels, 32 GB, 2 GB, Android 7.0, Black
MEDION LIFETAB X10605. Display diagonal: 25,6 cm (10.1"), Display resolution: 1900 x 1200 pixels. Internal storage capacity: 32 GB. Processor family: Qualcomm Snapdragon, Processor model: 430. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 544 g. Operating system installed: Android 7.0. Product color: Black