MEDION logo

MEDION LIFE E4503 11,4 cm (4.5") Dual SIM Android 5.0 3G 1 GB 8 GB 1800 mAh Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81627
Info modified on:
13 Nov 2024, 22:18:55
Short summary description MEDION LIFE E4503 11,4 cm (4.5") Dual SIM Android 5.0 3G 1 GB 8 GB 1800 mAh Black:

MEDION LIFE E4503, 11,4 cm (4.5"), 1 GB, 8 GB, 5 MP, Android 5.0, Black

Long summary description MEDION LIFE E4503 11,4 cm (4.5") Dual SIM Android 5.0 3G 1 GB 8 GB 1800 mAh Black:

MEDION LIFE E4503. Display diagonal: 11,4 cm (4.5"), Display resolution: 854 x 480 pixels. Processor frequency: 1,3 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.0. Battery capacity: 1800 mAh. Product color: Black. Weight: 145 g

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.