MEDION logo

MEDION MD 37072 Upright freezer Freestanding 85 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86934
Info modified on:
27 May 2024, 13:08:43
Short summary description MEDION MD 37072 Upright freezer Freestanding 85 L White:

MEDION MD 37072, 85 L, 4 kg/24h, SN-ST, 41 dB, 4*, White

Long summary description MEDION MD 37072 Upright freezer Freestanding 85 L White:

MEDION MD 37072. Freezer net capacity: 85 L, Climate class: SN-ST, Freezing capacity: 4 kg/24h, Storage time during power failure: 16 h, Noise level: 41 dB, Star rating: 4*. Door hinge: Right. Annual energy consumption: 135 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.