MEDION logo

MEDION MD 37052 combi-fridge Freestanding 118 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64881
Info modified on:
27 May 2024, 13:14:00
Short summary description MEDION MD 37052 combi-fridge Freestanding 118 L White:

MEDION MD 37052, 118 L, Freestanding, 41 dB, N-ST, 2 kg/24h, White

Long summary description MEDION MD 37052 combi-fridge Freestanding 118 L White:

MEDION MD 37052. Appliance placement: Freestanding, Product color: White, Door hinge: Right. Total net capacity: 118 L, Climate class: N-ST, Noise level: 41 dB. Fridge net capacity: 103 L. Freezer position: Top-placed, Freezer net capacity: 15 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 135 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.