MEDION logo

MEDION MD 16411 soup maker Plastic 1,5 L

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86229
Info modified on:
14 Mar 2024, 19:46:54
Short summary description MEDION MD 16411 soup maker Plastic 1,5 L:

MEDION MD 16411, 1,5 L, Blender style, White, 20 min, 30 min, Buttons, Rotary

Long summary description MEDION MD 16411 soup maker Plastic 1,5 L:

MEDION MD 16411. Capacity: 1,5 L, Style: Blender style, Product color: White. Material: Plastic, Material jar(s): Plastic, Blade material: Stainless steel. Heating power: 800 W, Power consumption (typical): 900 W. Width: 190 mm, Depth: 200 mm, Height: 410 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.