MEDION logo

MEDION E89269 (MD 87269) Covert IP security camera Indoor 640 x 480 pixels Ceiling/wall

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85691
Info modified on:
02 Apr 2019, 12:24:00
Short summary description MEDION E89269 (MD 87269) Covert IP security camera Indoor 640 x 480 pixels Ceiling/wall:

MEDION E89269 (MD 87269), IP security camera, Indoor, Wired & Wireless, Ceiling/wall, White, Covert

Long summary description MEDION E89269 (MD 87269) Covert IP security camera Indoor 640 x 480 pixels Ceiling/wall:

MEDION E89269 (MD 87269). Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired & Wireless. Mounting type: Ceiling/wall, Product color: White, Form factor: Covert. Maximum resolution: 640 x 480 pixels. Ethernet interface type: Fast Ethernet, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Width: 100 mm, Depth: 100 mm, Height: 125 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.