MEDION Akoya PC P5374 F, 3,4 GHz, Intel® Core™ i7, 8 GB, 2,13 TB, DVD±RW, Windows 8.1
MEDION Akoya PC P5374 F. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2,13 TB, Storage media: HDD,SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 760. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Chassis type: Midi Tower. Product type: PC