MEDION logo

MEDION AKOYA PC P5335 F Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1,06 TB HDD,SSD NVIDIA® GeForce® GTX 660 Windows 8 Tower Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81769
Info modified on:
02 Oct 2024, 09:05:23
Short summary description MEDION AKOYA PC P5335 F Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1,06 TB HDD,SSD NVIDIA® GeForce® GTX 660 Windows 8 Tower Black:

MEDION AKOYA PC P5335 F, 3,4 GHz, Intel® Core™ i7, 8 GB, 1,06 TB, DVD-RW, Windows 8

Long summary description MEDION AKOYA PC P5335 F Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1,06 TB HDD,SSD NVIDIA® GeForce® GTX 660 Windows 8 Tower Black:

MEDION AKOYA PC P5335 F. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1,06 TB, Storage media: HDD,SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GTX 660. Operating system installed: Windows 8, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.