MEDION LIFETAB P9701, 24,6 cm (9.7"), 2048 x 1536 pixels, 32 GB, 2 GB, Android 7.0, Black, Grey
MEDION LIFETAB P9701. Display diagonal: 24,6 cm (9.7"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 32 GB. Processor frequency: 1,8 GHz, Processor family: Rockchip, Processor model: RK3288. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 570 g. Operating system installed: Android 7.0. Product color: Black, Grey