MEDION AKOYA E2215T, Intel Atom®, 1,44 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 32 GB
MEDION AKOYA E2215T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel Atom®, Processor model: x5-Z8350, Processor frequency: 1,44 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB. Total storage capacity: 32 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10. Product color: Silver