MEDION logo

MEDION AKOYA S2013 RockChip RK3288C Chromebook 29,5 cm (11.6") HD 2 GB DDR3-SDRAM 16 GB SSD ChromeOS Black, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65631
Info modified on:
02 Dec 2022, 12:21:44
Short summary description MEDION AKOYA S2013 RockChip RK3288C Chromebook 29,5 cm (11.6") HD 2 GB DDR3-SDRAM 16 GB SSD ChromeOS Black, Silver:

MEDION AKOYA S2013, RockChip, 1,8 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 16 GB

Long summary description MEDION AKOYA S2013 RockChip RK3288C Chromebook 29,5 cm (11.6") HD 2 GB DDR3-SDRAM 16 GB SSD ChromeOS Black, Silver:

MEDION AKOYA S2013. Product type: Chromebook, Form factor: Clamshell. Processor family: RockChip, Processor model: RK3288C, Processor frequency: 1,8 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 16 GB, Storage media: SSD. Operating system installed: ChromeOS. Product color: Black, Silver. Weight: 1,15 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.