MEDION logo

MEDION AKOYA P7637 Intel® Core™ i7 i7-5550U Laptop 43,9 cm (17.3") Full HD 8 GB 1 TB Hybrid-HDD NVIDIA® GeForce® 930M Windows 10 Chocolate

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31726
Info modified on:
25 Jan 2025, 22:02:06
Short summary description MEDION AKOYA P7637 Intel® Core™ i7 i7-5550U Laptop 43,9 cm (17.3") Full HD 8 GB 1 TB Hybrid-HDD NVIDIA® GeForce® 930M Windows 10 Chocolate:

MEDION AKOYA P7637, Intel® Core™ i7, 2 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description MEDION AKOYA P7637 Intel® Core™ i7 i7-5550U Laptop 43,9 cm (17.3") Full HD 8 GB 1 TB Hybrid-HDD NVIDIA® GeForce® 930M Windows 10 Chocolate:

MEDION AKOYA P7637. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5550U, Processor frequency: 2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 6000. Operating system installed: Windows 10. Product color: Chocolate

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.