MEDION logo

MEDION LIFETAB E7313 ARM 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37590
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MEDION LIFETAB E7313 ARM 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android White:

MEDION LIFETAB E7313, 17,8 cm (7"), 1024 x 600 pixels, 8 GB, 1 GB, Android, White

Long summary description MEDION LIFETAB E7313 ARM 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android White:

MEDION LIFETAB E7313. Display diagonal: 17,8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1,4 GHz, Processor family: ARM, Processor model: Cortex-A9. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0,3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 310 g. Operating system installed: Android. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.