MEDION logo

MEDION AKOYA S6211T Intel® Core™ i3 i3-4010U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Bronze

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45703
Info modified on:
27 Jan 2025, 08:51:18
Short summary description MEDION AKOYA S6211T Intel® Core™ i3 i3-4010U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Bronze:

MEDION AKOYA S6211T, Intel® Core™ i3, 1,7 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description MEDION AKOYA S6211T Intel® Core™ i3 i3-4010U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Bronze:

MEDION AKOYA S6211T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-4010U, Processor frequency: 1,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8. Product color: Bronze

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.