MEDION AKOYA E6220, Intel® Pentium®, 1,86 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
MEDION AKOYA E6220. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: P6000, Processor frequency: 1,86 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product color: Black