MEDION logo

MEDION Akoya P4009 D AMD A10 A10-7800 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home Tower PC Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58669
Info modified on:
18 May 2020, 15:12:04
Short summary description MEDION Akoya P4009 D AMD A10 A10-7800 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home Tower PC Black:

MEDION Akoya P4009 D, 3,5 GHz, AMD A10, 8 GB, 1 TB, DVD Super Multi DL, Windows 10 Home

Long summary description MEDION Akoya P4009 D AMD A10 A10-7800 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home Tower PC Black:

MEDION Akoya P4009 D. Processor frequency: 3,5 GHz, Processor family: AMD A10, Processor model: A10-7800. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 10 Home. Chassis type: Tower. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.