MEDION logo

MEDION AKOYA M11 AMD A10 A10-8750 8 GB DDR3-SDRAM 1,13 TB HDD NVIDIA® GeForce® GTX 750 Windows 10 PC Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38599
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MEDION AKOYA M11 AMD A10 A10-8750 8 GB DDR3-SDRAM 1,13 TB HDD NVIDIA® GeForce® GTX 750 Windows 10 PC Black:

MEDION AKOYA M11, 3,6 GHz, AMD A10, A10-8750, 8 GB, 1,13 TB, Windows 10

Long summary description MEDION AKOYA M11 AMD A10 A10-8750 8 GB DDR3-SDRAM 1,13 TB HDD NVIDIA® GeForce® GTX 750 Windows 10 PC Black:

MEDION AKOYA M11. Processor frequency: 3,6 GHz, Processor family: AMD A10, Processor model: A10-8750. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R7, Discrete graphics card model: NVIDIA® GeForce® GTX 750. Operating system installed: Windows 10, Operating system architecture: 64-bit. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.