MEDION AKOYA PC P5342 F, 3,4 GHz, Intel® Core™ i7, 8 GB, 2 TB, DVD Super Multi DL, Windows 8.1
MEDION AKOYA PC P5342 F. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GTX 660. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Product type: PC. Product color: Black