Matrox logo

Matrox Meteor II PCI interface cards/adapter

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17134
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Matrox Meteor II PCI interface cards/adapter:

Matrox Meteor II PCI, PCI, Green, Stainless steel, FCC, CE, 0 - 55 °C, 0 - 95%, 188 mm

Long summary description Matrox Meteor II PCI interface cards/adapter:

Matrox Meteor II PCI. Host interface: PCI. Product color: Green, Stainless steel, Certification: FCC, CE. Width: 188 mm, Depth: 1067 mm. Connectivity technology: Wired, I/O ports: 1 x RS-232 1 x BNC 1 x VMChannel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.