Matrox Maevex 6150, 3840 x 2160 pixels, 60 fps, H.264, Black, 100BASE-T, 1000BASE-T, 45 W
Matrox Maevex 6150. Maximum video resolution: 3840 x 2160 pixels, Maximum frame rate: 60 fps, Video compression formats: H.264. Product color: Black. Copper ethernet cabling technology: 100BASE-T, 1000BASE-T. Power consumption (typical): 45 W. Dimensions (WxDxH): 217 x 189 x 43 mm