Matrox logo

Matrox C420 2 GB GDDR5

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
179433
Info modified on:
02 Sept 2024, 20:32:35
Short summary description Matrox C420 2 GB GDDR5:

Matrox C420, 2 GB, GDDR5, 2560 x 1600 pixels, PCI Express x16 3.0

Long summary description Matrox C420 2 GB GDDR5:

Matrox C420. Graphics processor family: Matrox. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5. Maximum resolution: 2560 x 1600 pixels. DirectX version: 12.0, OpenGL version: 4.4. Interface type: PCI Express x16 3.0. Cooling type: Passive

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.