Mars Gaming logo

Mars Gaming MCP-RGB3 keyboard Mouse included USB QWERTY Italian Black

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
628
Info modified on:
04 Apr 2025, 11:02:44
Short summary description Mars Gaming MCP-RGB3 keyboard Mouse included USB QWERTY Italian Black:

Mars Gaming MCP-RGB3, Wired, USB, Membrane, QWERTY, RGB LED, Black

Long summary description Mars Gaming MCP-RGB3 keyboard Mouse included USB QWERTY Italian Black:

Mars Gaming MCP-RGB3. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane, Keyboard layout: QWERTY. Backlight type: RGB LED. Cable length: 1,5 m. Recommended usage: Gaming. Product color: Black. Mouse included

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.